Interpower North American 13Amp Power Cord 70403000305

Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 13Amp Power Cord - 70403000305 - Interpower
Oskaloosa, IA, United States
North American 13Amp Power Cord
70403000305
North American 13Amp Power Cord 70403000305
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 13A

Voltage Rating: 125VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 70403000305
Product Name North American 13Amp Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210620 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Israeli 16Amp Cord Set w/Straight C19 Connector - 86275060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 16 Amp Cord Set w/ Angled C19 Connector - 86260530 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details