Quail Electronics SI 32 ISRAELI to ROJ HOME // Power Cords // International Power Cords // Israel Power Cords 8563.144

Description
Our 8563 series features the standard, 3-prong, Israeli Plug (SI 32) with an ROJ. These Israeli power cords are ideal for powering your custom equipment. This power cord will plug into the standard Israeli wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8563.144 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8563 series features the standard, 3-prong, Israeli Plug (SI 32) with an ROJ. These Israeli power cords are ideal for powering your custom equipment. This power cord will plug into the standard Israeli wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8563.144 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to ROJ HOME // Power Cords // International Power Cords // Israel Power Cords - 8563.144 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to ROJ HOME // Power Cords // International Power Cords // Israel Power Cords
8563.144
SI 32 ISRAELI to ROJ HOME // Power Cords // International Power Cords // Israel Power Cords 8563.144
Our 8563 series features the standard, 3-prong, Israeli Plug (SI 32) with an ROJ. These Israeli power cords are ideal for powering your custom equipment. This power cord will plug into the standard Israeli wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8563.144 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8563 series features the standard, 3-prong, Israeli Plug (SI 32) with an ROJ.
  • These Israeli power cords are ideal for powering your custom equipment. This power cord will plug into the standard Israeli wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8563.144 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8563.144
Product Name SI 32 ISRAELI to ROJ HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type Male Hard Wired Stripped; SI 32
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920454 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x14 AWG Gray Cable - 86060080 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details