Quail Electronics SI 32 ISRAELI to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords 8562.098

Description
Our 8562 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8562.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8562 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8562.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords - 8562.098 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords
8562.098
SI 32 ISRAELI to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords 8562.098
Our 8562 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8562.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8562 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8562.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8562.098
Product Name SI 32 ISRAELI to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2001 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details