Quail Electronics SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords 8561.079

Description
Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8561.079 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8561.079 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords - 8561.079 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords
8561.079
SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords 8561.079
Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8561.079 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8561 series features the 3-prong, Grey Israeli Plug (SI 32) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • The 8561.079 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8561.079
Product Name SI 32 ISRAELI GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color GREY
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details