Quail Electronics SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords 8560.240

Description
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.240 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.240 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords - 8560.240 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords
8560.240
SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords 8560.240
Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8560.240 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8560 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • The 8560.240 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8560.240
Product Name SI 32 ISRAELI to IEC-60320-C13 HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821597-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10Amp Angled Power Cord - 86231510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details