Quail Electronics CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords 8551.197

Description
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.197 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Description
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.197 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian power cord, part number 8551.197, is designed for use in custom equipment applications. It features a standard 3-prong Italian plug and is rated for 10A at 250V, carrying IMQ approval for safety and compliance. The cord includes a Removed Outer Jacket (ROJ) that exposes the conductors for hard-wiring, with 2 inches (51mm) of jacket removed and 1/4 inch (6mm) of conductor insulation stripped. This product is also suitable for use in countries such as Chile and Libya, making it versatile for international applications. The cord is compliant with RoHS regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian power cord, part number 8551.197, is designed for use in custom equipment applications. It features a standard 3-prong Italian plug and is rated for 10A at 250V, carrying IMQ approval for safety and compliance. The cord includes a Removed Outer Jacket (ROJ) that exposes the conductors for hard-wiring, with 2 inches (51mm) of jacket removed and 1/4 inch (6mm) of conductor insulation stripped. This product is also suitable for use in countries such as Chile and Libya, making it versatile for international applications. The cord is compliant with RoHS regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords - 8551.197 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords
8551.197
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords 8551.197
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.197 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ.
  • These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8551.197 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8551.197
Product Name CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type Male Hard Wired Stripped; CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221580 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers
IEC Power Cords - 820076-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details