Quail Electronics CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords 8551.018

Description
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords - 8551.018 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords
8551.018
CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords 8551.018
Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ. These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8551.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8551 series features the standard, 3 prong, Italian Plug (CEI 23-16) with an ROJ.
  • These Italian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Italian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8551.018 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8551.018
Product Name CEI 23-16 ITALIAN to ROJ HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type Male Hard Wired Stripped; CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821098-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American NEMA 5-20 Cord Set w/Angled C19 - 86226040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details