Interpower North American NEMA 6-20 Power Cord 86226090

Description
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-20 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-20 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American NEMA 6-20 Power Cord - 86226090 - Interpower
Oskaloosa, IA, United States
North American NEMA 6-20 Power Cord
86226090
North American NEMA 6-20 Power Cord 86226090
Current Rating: 20A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-20 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 20A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 6-20

Plug Color: Black

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 12 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 11.1mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86226090
Product Name North American NEMA 6-20 Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 6-20P; NEMA 6-20
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6Amp Cord Set W/C13 Connector - 86280340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70413000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; Ul 62
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Power Cord - 86234000 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
North American 3x14 AWG Cable - 86010600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details