Quail Electronics SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8548.180G

Description
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8548.180G is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8548.180G is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords - 8548.180G - Quail Electronics
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
8548.180G
SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords 8548.180G
Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8548.180G is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8548 series features the 3-prong, Clear (transparent) Danish Plug (SRAF 1962/DB 16/87) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • The 8548.180G is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8548.180G
Product Name SRAF 1962/DB 16/87 DANISH CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color GREY
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
United Kingdom/Ireland 10A Power Cord - 86240300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details