Quail Electronics SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords 8540.180

Description
Our 8540 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8540.180 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8540 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8540.180 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords
8540.180
SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords 8540.180
Our 8540 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8540.180 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8540 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • The 8540.180 is a Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8540.180
Product Name SRAF 1962/DB 16/87 DANISH to IEC-60320-C13 HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823426-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 3.93 inch (99.82 mm)
Rated Current 10 amps
View Details
Australia Class II Power Cord - 86211660 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details