Quail Electronics AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8535.120

Description
Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8535.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8535.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords - 8535.120 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
8535.120
AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8535.120
Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8535.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8535 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8535.120 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8535.120
Product Name AS/NZS 4417 AUSTRALIA to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type Male Hard Wired Stripped; AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816477-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
International 2 x 0.75mm°� flat cable - 86020250 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details