Interpower International 2 x 0.75mm°� flat cable 86020250

Description
NOTE: This part is not available for sale Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -5°ºC Min Bend Radius: 5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VVH2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 4.0mm x 6.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes
Request a Quote
Description
NOTE: This part is not available for sale Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -5°ºC Min Bend Radius: 5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VVH2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 4.0mm x 6.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 2 x 0.75mm°� flat cable - 86020250 - Interpower
Oskaloosa, IA, United States
International 2 x 0.75mm°� flat cable
86020250
International 2 x 0.75mm°� flat cable 86020250
NOTE: This part is not available for sale Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -5°ºC Min Bend Radius: 5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VVH2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 4.0mm x 6.3mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes

NOTE: This part is not available for sale

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°ºC

Int'l Min Flex Op Temp: -5°ºC

Min Bend Radius: 5x cable diameter

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Int'l Cable Type: H05VVH2-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 4.0mm x 6.3mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020250
Product Name International 2 x 0.75mm°� flat cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Shielded Cable - 86024030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
South Africa 16Amp Cord Set w/Ang. C19 Connector - 86265080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details