Quail Electronics AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords 8533.039W

Description
Our 8533 series features the 2-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8533.039W is a white Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8533 series features the 2-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8533.039W is a white Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords - 8533.039W - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords
8533.039W
AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords 8533.039W
Our 8533 series features the 2-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8533.039W is a white Australian power cord that carries the SAA approval and is rated at 6A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8533 series features the 2-prong, White AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the White IEC-60320-C7 Connector.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8533.039W is a white Australian power cord that carries the SAA approval and is rated at 6A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8533.039W
Product Name AS/NZS 4417 AUSTRALIA 2 WHITE to IEC-60320-C7 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color WHITE
Approvals RoHS; Standards Association of Australia
Number of Conductors 2
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221580 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details