Quail Electronics AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords 8530.118W

Description
Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. The 8530.118W is a white Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. The 8530.118W is a white Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords - 8530.118W - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords
8530.118W
AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords 8530.118W
Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord. The 8530.118W is a white Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8530 series features the 3-prong, White AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the White IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Australian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8530.118W is a white Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8530.118W
Product Name AS/NZS 4417 AUSTRALIA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color WHITE
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 822154-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 600 amps
View Details
Argentina 10Amp Power Cord - 86270000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details