Quail Electronics IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 8527.098

Description
Our 8527 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 8527.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet
Description
Our 8527 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 8527.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords - 8527.098 - Quail Electronics
Livermore, CA, United States
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
8527.098
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 8527.098
Our 8527 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 8527.098 carries the TUV approval and is rated at 16A - 250V.

  • Our 8527 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs)
  • The 8527.098 carries the TUV approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8527.098
Product Name IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820887-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American Class II Non-polarized Cord Set - 86222285 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details