Quail Electronics SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords 8521.072

Description
Our 8521 series features the 3-prong, Grey Swiss Plug (SEV 1011) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8521.072 is a grey Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8521 series features the 3-prong, Grey Swiss Plug (SEV 1011) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8521.072 is a grey Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8521.072 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords
8521.072
SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords 8521.072
Our 8521 series features the 3-prong, Grey Swiss Plug (SEV 1011) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V. The 8521.072 is a grey Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8521 series features the 3-prong, Grey Swiss Plug (SEV 1011) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series power cords carry the SEV approval and are rated at 10A ?? 125V.
  • The 8521.072 is a grey Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8521.072
Product Name SEV 1011 SWISS GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color GREY
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cord Set w/ Angled C19 Connector - 86221215 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black - 6013.0478 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 813217-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details