Quail Electronics SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.118W

Description
Our 8520 series features the 3-prong, White Swiss Plug (SEV 1011) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series are white jacketed power cords carry the SEV approval and are rated at 10A ?? 125V. The 8520.118W is a white Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8520 series features the 3-prong, White Swiss Plug (SEV 1011) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series are white jacketed power cords carry the SEV approval and are rated at 10A ?? 125V. The 8520.118W is a white Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8520.118W - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords
8520.118W
SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8520.118W
Our 8520 series features the 3-prong, White Swiss Plug (SEV 1011) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series are white jacketed power cords carry the SEV approval and are rated at 10A ?? 125V. The 8520.118W is a white Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8520 series features the 3-prong, White Swiss Plug (SEV 1011) with the White IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. Our 8520 series are white jacketed power cords carry the SEV approval and are rated at 10A ?? 125V.
  • The 8520.118W is a white Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8520.118W
Product Name SEV 1011 SWISS WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color WHITE
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 1.5 m, Connector IEC C13, V-75, black - 6051.2070 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details