8519.079 -- CEE 7/7 EURO SCHUKO TO IEC-60320-C13 HOME // POWER CORDS // INTERNATIONAL POWER CORDS // EUROPE POWER CORDS
Quail ElectronicsCEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords8519.079
Description
Our 8519 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
The 8519.079 is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Quail Electronics
Done
Description
Our 8519 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
The 8519.079 is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Datasheet Summary Powered by GS/AI
The CEE 7/7 EURO SCHUKO to IEC-60320-C13 power cord, part number 8519.079, is designed for use in various European countries and is suitable for devices that utilize the IEC-60320-C14 inlet. It is rated for 10A at 250V and complies with European and GOST approvals, ensuring it meets necessary safety standards. The cord features a standard 3-prong European Schuko plug and is constructed with H05VV-F 3G 1.50mm² cable, making it appropriate for a range of applications including monitors, computers, printers, and sound systems. Additionally, it is RoHS compliant, indicating it adheres to environmental regulations regarding hazardous substances.
Datasheet Summary Powered by GS/AI
The CEE 7/7 EURO SCHUKO to IEC-60320-C13 power cord, part number 8519.079, is designed for use in various European countries and is suitable for devices that utilize the IEC-60320-C14 inlet. It is rated for 10A at 250V and complies with European and GOST approvals, ensuring it meets necessary safety standards. The cord features a standard 3-prong European Schuko plug and is constructed with H05VV-F 3G 1.50mm² cable, making it appropriate for a range of applications including monitors, computers, printers, and sound systems. Additionally, it is RoHS compliant, indicating it adheres to environmental regulations regarding hazardous substances.
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords
8519.079
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords
8519.079
Our 8519 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
The 8519.079 is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Our 8519 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Connector.
These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of our 2500 series, the North American PC Power Cord.
The 8519.079 is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries:
Albania Lithuania
Andorra Luxembourg
Angola Macedonia
Armenia Madagascar
Aruba Madeira (Portugal)
Austria Majorca
Azerbaijan Mali
Balearic Island Martinique
Belarus Mauritania
Belgium Moldova
Bolivia Monaco
Bosnia and Herzegovina Mongolia
Bulgaria Morocco
Burkina Faso Mozambique
Burundi Neth.Antilles
Cambodia Netherlands
Cameroon New Caledonia
Canary Islands (spain) New Guinea
Cape Verde Niger
Central African Republic Norway
Chad Okinawa
Comoros Paraguay
Congo, Democratic Republic of Poland
Cote d'Ivoire/Ivory Coast Portugal
Croatia Reunion Island
Curacao Island Romania
Czech Republic Russia
Djibouti, Republic of Rwanda
East Timor Saint Pierre & Miquelon
Egypt Senegal
Equatorial Guinea Serbia & Montenegro
Eritrea Slovakia
Estonia Slovenia
Ethiopia Somalia
Faeroe Islands Spain
Finland Suriname
France Svalbard (Norway)
French Giuana Sweden
Gabon Syria
Germany Tahiti
Greece Tajikistan
Guadeloupe Togo
Guinea Tunisia
Guinea-Bissau Turkey
Hungary Turkmenistan
Iceland Ukraine
Indonesia Uzbekistan
Iran Vatican
Kazakstan Vietnam
Krakozhia Yugoslavia (former)
Latvia Zambia
Lettonia
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
8519.079
Product Name
CEE 7/7 EURO SCHUKO to IEC-60320-C13 HOME // Power Cords // International Power Cords // Europe Power Cords