Quail Electronics CEE 7/7 EURO SCHUKO RIGHT ANGLE to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Europe Power Cords 8510.098AL

Description
Our 8510 AL series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of the 2500 series, the North American PC Power Cord. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8510.098AL is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Description
Our 8510 AL series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of the 2500 series, the North American PC Power Cord. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8510.098AL is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO RIGHT ANGLE to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Europe Power Cords - 8510.098AL - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO RIGHT ANGLE to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Europe Power Cords
8510.098AL
CEE 7/7 EURO SCHUKO RIGHT ANGLE to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Europe Power Cords 8510.098AL
Our 8510 AL series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of the 2500 series, the North American PC Power Cord. When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet. The 8510.098AL is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia

  • Our 8510 AL series features the 3-prong, Right Angle European Schuko Plug (CEE 7/7) with the IEC-60320-C13 Auto-Lock Connector.
  • The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the European equivalent of the 2500 series, the North American PC Power Cord.
  • When we refer to a Schuko being right angle, we refer to the strain relief being formed at 90 compared to the pins of the plug. The Right Angle European Schuko, therefore, trails down and away from the wall outlet.
  • The 8510.098AL is a European power cord that carries the European, EAC, and KETI approvals and is rated at 10A - 250V.
  • This European power cord can also be used in the following countries:
    Albania Lithuania
    Andorra Luxembourg
    Angola Macedonia
    Armenia Madagascar
    Aruba Madeira (Portugal)
    Austria Majorca
    Azerbaijan Mali
    Balearic Island Martinique
    Belarus Mauritania
    Belgium Moldova
    Bolivia Monaco
    Bosnia and Herzegovina Mongolia
    Bulgaria Morocco
    Burkina Faso Mozambique
    Burundi Neth.Antilles
    Cambodia Netherlands
    Cameroon New Caledonia
    Canary Islands (spain) New Guinea
    Cape Verde Niger
    Central African Republic Norway
    Chad Okinawa
    Comoros Paraguay
    Congo, Democratic Republic of Poland
    Cote d'Ivoire/Ivory Coast Portugal
    Croatia Reunion Island
    Curacao Island Romania
    Czech Republic Russia
    Djibouti, Republic of Rwanda
    East Timor Saint Pierre & Miquelon
    Egypt Senegal
    Equatorial Guinea Serbia & Montenegro
    Eritrea Slovakia
    Estonia Slovenia
    Ethiopia Somalia
    Faeroe Islands Spain
    Finland Suriname
    France Svalbard (Norway)
    French Giuana Sweden
    Gabon Syria
    Germany Tahiti
    Greece Tajikistan
    Guadeloupe Togo
    Guinea Tunisia
    Guinea-Bissau Turkey
    Hungary Turkmenistan
    Iceland Ukraine
    Indonesia Uzbekistan
    Iran Vatican
    Kazakstan Vietnam
    Krakozhia Yugoslavia (former)
    Latvia Zambia
    Lettonia
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8510.098AL
Product Name CEE 7/7 EURO SCHUKO RIGHT ANGLE to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEE 7/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Fan Cords - CR336-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details