Quail Electronics CEE 7/16 EURO 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords 8002.079

Description
Our 8002 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8002.079 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Description
Our 8002 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8002.079 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/16 EURO 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords - 8002.079 - Quail Electronics
Livermore, CA, United States
CEE 7/16 EURO 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords
8002.079
CEE 7/16 EURO 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords 8002.079
Our 8002 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector. These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 8002.079 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia

  • Our 8002 series features the standard, 2-prong, 2 Conductor European Plug (CEE 7/16) with the IEC-60320-C7 Connector.
  • These 2-conductor European power cords are the standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any European wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 8002.079 is a European power cord that carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.
  • This European power cord can also be used in the following countries:
    Albania Lithuania
    Andorra Luxembourg
    Angola Macedonia
    Armenia Madagascar
    Aruba Madeira (Portugal)
    Austria Majorca
    Azerbaijan Mali
    Balearic Island Martinique
    Belarus Mauritania
    Belgium Moldova
    Bolivia Monaco
    Bosnia and Herzegovina Mongolia
    Bulgaria Morocco
    Burkina Faso Mozambique
    Burundi Neth.Antilles
    Cambodia Netherlands
    Cameroon New Caledonia
    Canary Islands (spain) New Guinea
    Cape Verde Niger
    Central African Republic Norway
    Chad Okinawa
    Comoros Paraguay
    Congo, Democratic Republic of Poland
    Cote d'Ivoire/Ivory Coast Portugal
    Croatia Reunion Island
    Curacao Island Romania
    Czech Republic Russia
    Djibouti, Republic of Rwanda
    East Timor Saint Pierre & Miquelon
    Egypt Senegal
    Equatorial Guinea Serbia & Montenegro
    Eritrea Slovakia
    Estonia Slovenia
    Ethiopia Somalia
    Faeroe Islands Spain
    Finland Suriname
    France Svalbard (Norway)
    French Giuana Sweden
    Gabon Syria
    Germany Tahiti
    Greece Tajikistan
    Guadeloupe Togo
    Guinea Tunisia
    Guinea-Bissau Turkey
    Hungary Turkmenistan
    Iceland Ukraine
    Indonesia Uzbekistan
    Iran Vatican
    Kazakstan Vietnam
    Krakozhia Yugoslavia (former)
    Latvia Zambia
    Lettonia
Supplier's Site Datasheet
Power Cord, Cee 7/16 Plug-Iec C7, 6.6Ft; Connector Type A Quail Electronics - 72AC4345 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/16 Plug-Iec C7, 6.6Ft; Connector Type A Quail Electronics
72AC4345
Power Cord, Cee 7/16 Plug-Iec C7, 6.6Ft; Connector Type A Quail Electronics 72AC4345
POWER CORD, CEE 7/16 PLUG-IEC C7, 6.6FT; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/16 PLUG-IEC C7, 6.6FT; Connector Type A:CEE 7/16 Plug; Connector Type B:IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quail Electronics Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8002.079 72AC4345
Product Name CEE 7/16 EURO 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Europe Power Cords Power Cord, Cee 7/16 Plug-Iec C7, 6.6Ft; Connector Type A Quail Electronics
Cord Color BLACK
Approvals RoHS; GOST; SEV RoHS
Number of Conductors 2
Male End Type CEE 7/16
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details