Quail Electronics NEMA 5-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 7520.1200

Description
Our 7520 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 7520.1200 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 7520 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 7520.1200 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 7520.1200 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
7520.1200
NEMA 5-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 7520.1200
Our 7520 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 7520.1200 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 7520 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a Blunt Cut.
  • These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into any standard North American wall outlet or 5-15R receptacle.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 7520.1200 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7520.1200
Product Name NEMA 5-15P to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814693-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Chinese Power Cord - 86272210 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details