Quail Electronics TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7500.120

Description
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.120 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet
Description
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.120 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 7500.120 - Quail Electronics
Livermore, CA, United States
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
7500.120
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7500.120
Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7500.120 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.

  • Our 7500 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord.
  • The 7500.120 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7500.120
Product Name TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2048 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details