Quail Electronics NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 7420.098

Description
Our 7420 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 7420.098 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 7420 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 7420.098 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 7420.098 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
7420.098
NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 7420.098
Our 7420 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 7420.098 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 7420 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • The 7420.098 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7420.098
Product Name NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823471-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers