IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK
| Quail Electronics | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 6262.096AL |
| Product Name | IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // Most Popular |
| Cord Color | BLACK |
| Approvals | RoHS; UL Listing Mark |
| Number of Conductors | 3 |
| Male End Type | EN 60320-C14 |
IEC/UL 62368-1
PVC, black