Quail Electronics IEC-60320-C14 to IEC-60320-C15 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 6258.120

Description
Our 6258 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 6258.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 6258 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 6258.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C15 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 6258.120 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C15 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
6258.120
IEC-60320-C14 to IEC-60320-C15 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 6258.120
Our 6258 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 6258.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 6258 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Connector.
  • These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 6258.120 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 6258.120
Product Name IEC-60320-C14 to IEC-60320-C15 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 815763-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details