Quail Electronics IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 6255.072

Description
Our 6255 series features the Right Angle IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The connector on this right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The plug on this left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 6255.024 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 6255 series features the Right Angle IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The connector on this right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The plug on this left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 6255.024 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 6255.072 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
6255.072
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 6255.072
Our 6255 series features the Right Angle IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The connector on this right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The plug on this left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 6255.024 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 6255 series features the Right Angle IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The connector on this right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side.
  • The plug on this left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • The 6255.024 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 6255.072
Product Name IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details