Quail Electronics NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5994.420

Description
Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. The 5994.420 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. The 5994.420 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5994.420 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5994.420
NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5994.420
Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle. These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. The 5994.420 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5994 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-20R Receptacle.
  • These North American power cords are ideal for powering your equipment. On one end, the plug connects to a NEMA 5-15R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P.
  • The 5994.420 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5994.420
Product Name NEMA 5-15P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; NEMA 5-20P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 823426-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 3.93 inch (99.82 mm)
Rated Current 10 amps
View Details