Quail Electronics NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5547.048

Description
Our 5547 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5547.048 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5547 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5547.048 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5547.048 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5547.048
NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5547.048
Our 5547 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5547.048 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5547 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Triple Tap (NEMA 5-15R x 3).
  • These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • The 5547.048 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5547.048
Product Name NEMA 5-15P to NEMA 5-15R x 3 TRIPLE TAP HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details