Quail Electronics ROJ to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // Triple Tap 5546.024W

Description
Our 5546 series features an ROJ Special with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5546.024W is a white power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5546 series features an ROJ Special with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5546.024W is a white power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // Triple Tap - 5546.024W - Quail Electronics
Livermore, CA, United States
ROJ to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // Triple Tap
5546.024W
ROJ to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // Triple Tap 5546.024W
Our 5546 series features an ROJ Special with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 5546.024W is a white power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5546 series features an ROJ Special with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3).
  • These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • The 5546.024W is a white power cord that carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5546.024W
Product Name ROJ to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // Triple Tap
Cord Color WHITE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped; Male Hard Wired Terminal
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1621644 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details