Quail Electronics IEC-60320-C20 UP ANGLE to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5370.024

Description
Our 5370 series features the Up Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails up and away from the wall socket. The 5370.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5370 series features the Up Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails up and away from the wall socket. The 5370.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 UP ANGLE to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5370.024 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 UP ANGLE to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5370.024
IEC-60320-C20 UP ANGLE to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5370.024
Our 5370 series features the Up Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails up and away from the wall socket. The 5370.024 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5370 series features the Up Angle IEC-60320-C20 Plug with the IEC-60320-C19 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails up and away from the wall socket.
  • The 5370.024 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5370.024
Product Name IEC-60320-C20 UP ANGLE to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 814350-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details