Quail Electronics NEMA 5-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5317.036

Description
Our 5317 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5317.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5317 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5317.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5317.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5317.036
NEMA 5-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5317.036
Our 5317 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5317.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5317 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the NEMA 5-15R Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The 5317.036 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5317.036
Product Name NEMA 5-15P to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1648887 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 13Amp Cordset w/C13 Connector - 70403050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details