Quail Electronics NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5315.012QLCLT

Description
Our 5315 QL series features the standard, domestic, 3-prong, North American Clear Plug (NEMA 5-15P) and the NEMA 5-15R Q-Lock Clear Receptacle with a Bright Green LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear receptacle of this cord is designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5315.012QLCLT carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5315 QL series features the standard, domestic, 3-prong, North American Clear Plug (NEMA 5-15P) and the NEMA 5-15R Q-Lock Clear Receptacle with a Bright Green LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear receptacle of this cord is designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5315.012QLCLT carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5315.012QLCLT - Quail Electronics
Livermore, CA, United States
NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5315.012QLCLT
NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5315.012QLCLT
Our 5315 QL series features the standard, domestic, 3-prong, North American Clear Plug (NEMA 5-15P) and the NEMA 5-15R Q-Lock Clear Receptacle with a Bright Green LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear receptacle of this cord is designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5315.012QLCLT carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5315 QL series features the standard, domestic, 3-prong, North American Clear Plug (NEMA 5-15P) and the NEMA 5-15R Q-Lock Clear Receptacle with a Bright Green LED.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The clear receptacle of this cord is designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight.
  • The 5315.012QLCLT carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5315.012QLCLT
Product Name NEMA 5-15P CLEAR to NEMA 5-15R Q-LOCK CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches - 412004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details