5304.096 -- IEC-60320-C20 TO IEC-60320-C13 HOME // POWER CORDS // IEC/JUMPER POWER CORDS // INTERNATIONAL
Quail ElectronicsIEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International5304.096
Description
Our 5304 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector.
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
The 5304.096 carries the European and SEV approvals and is rated at 10A - 250V.
Quail Electronics
Done
Datasheet
Description
Our 5304 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector.
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
The 5304.096 carries the European and SEV approvals and is rated at 10A - 250V.
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International
5304.096
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International
5304.096
Our 5304 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector.
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
The 5304.096 carries the European and SEV approvals and is rated at 10A - 250V.
Our 5304 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector.
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
The 5304.096 carries the European and SEV approvals and is rated at 10A - 250V.
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
5304.096
Product Name
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // International