Quail Electronics IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 5303.120

Description
Our 5303 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 5303.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5303 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 5303.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords - 5303.120 - Quail Electronics
Livermore, CA, United States
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
5303.120
IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 5303.120
Our 5303 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector. IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs) The 5303.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5303 series features the IEC309-16A-250V Male Plug with the IEC-60320-C19 Connector.
  • IEC60309 cords adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector, and on the other end they power any devices or electronics which use the IEC-60320-C20 inlet. Such devices include industrial, laboratory, and computing equipment (especially PDUs, servers, and UPSs)
  • The 5303.120 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5303.120
Product Name IEC60309-16A-250V MALE to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details
IEC Power Cords - 817375-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details