Quail Electronics IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5302.012

Description
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.012 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.012 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5302.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5302.012
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5302.012
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.012 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle.
  • These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 5302.012 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5302.012
Product Name IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; EN 60320-C14
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823371-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland Class II Cord Set with C7 - 86243030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details