Quail Electronics IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords 5289.098

Description
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5289.098 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Description
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5289.098 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords - 5289.098 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords
5289.098
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords 5289.098
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5289.098 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia

  • Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle.
  • These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 5289.098 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V.
  • This European power cord can also be used in the following countries:
    Albania Lithuania
    Andorra Luxembourg
    Angola Macedonia
    Armenia Madagascar
    Aruba Madeira (Portugal)
    Austria Majorca
    Azerbaijan Mali
    Balearic Island Martinique
    Belarus Mauritania
    Belgium Moldova
    Bolivia Monaco
    Bosnia and Herzegovina Mongolia
    Bulgaria Morocco
    Burkina Faso Mozambique
    Burundi Neth.Antilles
    Cambodia Netherlands
    Cameroon New Caledonia
    Canary Islands (spain) New Guinea
    Cape Verde Niger
    Central African Republic Norway
    Chad Okinawa
    Comoros Paraguay
    Congo, Democratic Republic of Poland
    Cote d'Ivoire/Ivory Coast Portugal
    Croatia Reunion Island
    Curacao Island Romania
    Czech Republic Russia
    Djibouti, Republic of Rwanda
    East Timor Saint Pierre & Miquelon
    Egypt Senegal
    Equatorial Guinea Serbia & Montenegro
    Eritrea Slovakia
    Estonia Slovenia
    Ethiopia Somalia
    Faeroe Islands Spain
    Finland Suriname
    France Svalbard (Norway)
    French Giuana Sweden
    Gabon Syria
    Germany Tahiti
    Greece Tajikistan
    Guadeloupe Togo
    Guinea Tunisia
    Guinea-Bissau Turkey
    Hungary Turkmenistan
    Iceland Ukraine
    Indonesia Uzbekistan
    Iran Vatican
    Kazakstan Vietnam
    Krakozhia Yugoslavia (former)
    Latvia Zambia
    Lettonia
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5289.098
Product Name IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type CEE 7/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823575-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 15 amps
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details