Quail Electronics IEC-60320-C14 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock 5287.144AL

Description
This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to any C13 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5287.144AL carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to any C13 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5287.144AL carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock - 5287.144AL - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
5287.144AL
IEC-60320-C14 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock 5287.144AL
This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Auto-Lock Connector. The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to any C13 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5287.144AL carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Auto-Lock Connector.
  • The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The IEC-60320-C14 plug connects to any C13 outlet or connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 5287.144AL carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5287.144AL
Product Name IEC-60320-C14 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 813616-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details