Quail Electronics IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5286.039

Description
Our 5286 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5286.039 carries the UL and C-UL approvals and is rated at 16A - 250V.
Datasheet
Description
Our 5286 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5286.039 carries the UL and C-UL approvals and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5286.039 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5286.039
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5286.039
Our 5286 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5286.039 carries the UL and C-UL approvals and is rated at 16A - 250V.

  • Our 5286 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 5286.039 carries the UL and C-UL approvals and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5286.039
Product Name IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Japanese Cord Set with C13 Connector - 86277010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details