Quail Electronics IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5275.044

Description
Our 5275 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The 5275.044 carries the UL and C-UL approvals and is rated at 10A - 250V.
Datasheet
Description
Our 5275 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The 5275.044 carries the UL and C-UL approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5275.044 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5275.044
IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5275.044
Our 5275 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side. The 5275.044 carries the UL and C-UL approvals and is rated at 10A - 250V.

  • Our 5275 series features the Right Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to your right-hand side.
  • The 5275.044 carries the UL and C-UL approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5275.044
Product Name IEC-60320-C14 RIGHT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 16Amp Cord Set with C19 Angled Connector - 86270360 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Sensor & Actuator Cables - 2711433 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details