Quail Electronics IEC-60320-C14 to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5233.036

Description
Our 5233 series features the standard IEC-60320-C14 Plug with the Locking NEMA L6-15R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L6-15P plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The Locking NEMA L6-15R receptacle rotates clockwise to lock into place on the L6-15P plug. The 5233.036 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5233 series features the standard IEC-60320-C14 Plug with the Locking NEMA L6-15R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L6-15P plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The Locking NEMA L6-15R receptacle rotates clockwise to lock into place on the L6-15P plug. The 5233.036 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5233.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5233.036
IEC-60320-C14 to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5233.036
Our 5233 series features the standard IEC-60320-C14 Plug with the Locking NEMA L6-15R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L6-15P plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The Locking NEMA L6-15R receptacle rotates clockwise to lock into place on the L6-15P plug. The 5233.036 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5233 series features the standard IEC-60320-C14 Plug with the Locking NEMA L6-15R Receptacle.
  • These power cords provide power for any device or appliance using the Locking NEMA L6-15P plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The Locking NEMA L6-15R receptacle rotates clockwise to lock into place on the L6-15P plug.
  • The 5233.036 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5233.036
Product Name IEC-60320-C14 to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 23M1913 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 815917-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details