Quail Electronics NEMA 5-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5160.036S

Description
Our 5160 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5160.036S carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5160 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5160.036S carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5160.036S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5160.036S
NEMA 5-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5160.036S
Our 5160 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5160.036S carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5160 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 5160.036S carries UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5160.036S
Product Name NEMA 5-15P to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 118 inches - 313009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details