Quail Electronics LOCKING NEMA L6-30P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5106.180

Description
Our 5106 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C15 Connector. These power cords are ideal for powering "hot" devices that generate lots of heat and feature either the IEC-60320 C16 or C14 inlet. For this purpose, these cords are rated at 120C. The plug connects to a Locking NEMA L6-30R outlet or receptacle and rotates clockwise to lock into position. The 5106.180 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5106 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C15 Connector. These power cords are ideal for powering "hot" devices that generate lots of heat and feature either the IEC-60320 C16 or C14 inlet. For this purpose, these cords are rated at 120C. The plug connects to a Locking NEMA L6-30R outlet or receptacle and rotates clockwise to lock into position. The 5106.180 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5106.180 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5106.180
LOCKING NEMA L6-30P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5106.180
Our 5106 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C15 Connector. These power cords are ideal for powering "hot" devices that generate lots of heat and feature either the IEC-60320 C16 or C14 inlet. For this purpose, these cords are rated at 120C. The plug connects to a Locking NEMA L6-30R outlet or receptacle and rotates clockwise to lock into position. The 5106.180 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5106 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C15 Connector.
  • These power cords are ideal for powering "hot" devices that generate lots of heat and feature either the IEC-60320 C16 or C14 inlet. For this purpose, these cords are rated at 120C. The plug connects to a Locking NEMA L6-30R outlet or receptacle and rotates clockwise to lock into position.
  • The 5106.180 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5106.180
Product Name LOCKING NEMA L6-30P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cord Set w/ Angled C19 Connector - 86221215 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2711407 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white - 6051.2813 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details