Quail Electronics LOCKING NEMA L6-20P BLUE to IEC-60320-C19 BLUE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.072BLU

Description
This variant of our 5084 series features the 3-prong, North American, Blue Locking NEMA L6-20P Plug with the Blue IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5084 series features the 3-prong, North American, Blue Locking NEMA L6-20P Plug with the Blue IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P BLUE to IEC-60320-C19 BLUE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5084.072BLU - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P BLUE to IEC-60320-C19 BLUE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5084.072BLU
LOCKING NEMA L6-20P BLUE to IEC-60320-C19 BLUE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.072BLU
This variant of our 5084 series features the 3-prong, North American, Blue Locking NEMA L6-20P Plug with the Blue IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5084 series features the 3-prong, North American, Blue Locking NEMA L6-20P Plug with the Blue IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution.
  • The 5084.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5084.072BLU
Product Name LOCKING NEMA L6-20P BLUE to IEC-60320-C19 BLUE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLUE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details