Quail Electronics NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5080.098

Description
Our 5080 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5080.098 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5080 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5080.098 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5080.098 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5080.098
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5080.098
Our 5080 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5080.098 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5080 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 5080.098 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5080.098
Product Name NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Power Cord 20A - 86262010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8920668 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers
IEC Power Cords - 820063-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details