Quail Electronics NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5076.120

Description
Our 5076 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the NEMA 6-15R wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 5076.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5076 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the NEMA 6-15R wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 5076.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5076.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5076.120
NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5076.120
Our 5076 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the NEMA 6-15R wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 5076.120 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5076 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C15 Connector.
  • These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the NEMA 6-15R wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
  • The 5076.120 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5076.120
Product Name NEMA 6-15P to IEC-60320-C15 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211660 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Power Cord, 7.5Ft, 10A, Black; Connector Type A Corcom Te Connectivity - 15F2481 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 90 inch (2286 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2188 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details