POWER CORD, 7.5FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:CORCOM P Series; Cable Length:7.5ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 15F2481 |
| Product Name | Power Cord, 7.5Ft, 10A, Black; Connector Type A Corcom Te Connectivity |
| Approvals | RoHS |
PVC, black