Quail Electronics NEMA 6-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5059.090

Description
Our 5059 series features the 3-prong, North American NEMA 6-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the NEMA 6-20R wall outlet or receptacle and on the other end they connect to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5059.090 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5059 series features the 3-prong, North American NEMA 6-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the NEMA 6-20R wall outlet or receptacle and on the other end they connect to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5059.090 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5059.090 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5059.090
NEMA 6-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5059.090
Our 5059 series features the 3-prong, North American NEMA 6-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the NEMA 6-20R wall outlet or receptacle and on the other end they connect to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5059.090 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5059 series features the 3-prong, North American NEMA 6-20P Plug with the Right Angle IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the NEMA 6-20R wall outlet or receptacle and on the other end they connect to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 5059.090 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5059.090
Product Name NEMA 6-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-20P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 819115-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details