Quail Electronics NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5052.016

Description
Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5052.016 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5052.016 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5052.016 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5052.016
NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5052.016
Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5052.016 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5052 series features the 3-prong North American NEMA 5-20P Plug with the IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 5052.016 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5052.016
Product Name NEMA 5-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details