Quail Electronics NEMA 5-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 5050.098AL

Description
Our 5050 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Auto-Lock Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5050.098AL carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5050 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Auto-Lock Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5050.098AL carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 5050.098AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
5050.098AL
NEMA 5-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 5050.098AL
Our 5050 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Auto-Lock Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5050.098AL carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5050 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Auto-Lock Connector.
  • These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 5050.098AL carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5050.098AL
Product Name NEMA 5-15P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814689-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details