Quail Electronics NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5039.024

Description
Our 5039 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. These particular power cords are equipped with 14 gauge wire, which qualifies them as Heavy Duty/ High Voltage/ High Amperage power cords. The 5039.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5039 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. These particular power cords are equipped with 14 gauge wire, which qualifies them as Heavy Duty/ High Voltage/ High Amperage power cords. The 5039.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5039.024 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5039.024
NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5039.024
Our 5039 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. These particular power cords are equipped with 14 gauge wire, which qualifies them as Heavy Duty/ High Voltage/ High Amperage power cords. The 5039.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5039 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. These particular power cords are equipped with 14 gauge wire, which qualifies them as Heavy Duty/ High Voltage/ High Amperage power cords.
  • The 5039.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5039.024
Product Name NEMA 5-15P GREY to IEC-60320-C13 GREY HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, China, V-Lock cord retaining, 6.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 3-102-501 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 815912-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 39.37 inch (1000 mm)
Rated Current 12 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details